Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.31
|
No stock
|
Buy Now | |
TE Store
from US$103.35
|
233
in stock
|
Buy Now | |
Heilind Electronics
from US$54.95
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.95
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$27.33
|
-
|
Buy Now | |
Future Electronics
from US$54.06
|
-
|
Buy Now | |
Avnet America
from US$44.43
|
-
|
Buy Now | |
RS Americas
from US$67.32
|
-
|
Buy Now | |
TTI Europe
from US$48.66
|
-
|
Buy Now | |
Richardson RFPD
from US$47.06
|
-
|
Buy Now | |
Sager
from US$60.73
|
-
|
Buy Now |
Dimensions | .49 x .39in, 12.5 x 9.9mm |
---|---|
Supply Voltage | 5V |
Output/Span | 14 bit ADC |
Pressure | 300psi, 2inH2O |
Accuracy | ±0.25% Span |
Options | No Option |
Package | 8 pin DIL |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Differential |
Operating Temperature Range | -10 – 85°C, 14 – 185°F |
2IN PCB MOUNT SPI DIFF PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Pressure: 2 inH2O Pressure: 300 psi Output Signal Type: 14 bit ADC Digital Pressure and Altimeter Sensor Modules Differential 2 inH2O 300 psi | PCB Mounted Digital Pressure Sensor | Part Number: 4515DO-DS5BS002DS | Internal Number: 4515DO-DS5BS002DS | 2IN PCB MOUNT SPI DIFF PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Pressure: 2 inH2O Pressure: 300 psi Output Signal Type: 14 bit ADC Digital Pressure and Altimeter Sensor Modules Differential 2 inH2O 300 psi | PCB Mounted Digital Pressure Sensor | Part# 4515DO-DS5BS002DS | TE Store |
PRESS XDCR,DIGITAL,INH20 RANGE | Heilind Electronics |
Board Mount Pressure Sensor | RS |
2In Pcb Mount Spi Diff Pressure Sensor |Te Connectivity Sensors 4515DO-DS5BS002DS | Newark Electronics |
Pressure Sensor 0.07Psi Differential 8-Pin SMD | Avnet America |
Sensor | RS Americas |
2IN PCB MOUNT SPI PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 0-2psid Dual 5.0 Vdc J Head | Sager |
Where can I find additional details, specifications and documents for a 4515DO-DS5BS002DS?
Additional datasheets, footprints and schematics for 4515DO-DS5BS002DS are listed on our Part Details page. You can also find images and similar parts to 4515DO-DS5BS002DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4515DO-DS5BS002DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4515DO-DS5BS002DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4515DO-DS5BS002DS fall under?
The 4515DO-DS5BS002DS is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4515DO-DS5BS002DS when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4515DO-DS5BS002DS you can contact the distributor directly for product support, shipping queries etc.
Is the 4515DO-DS5BS002DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4515DO-DS5BS002DS have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 4515DO-DS5BS002DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4515DO-DS5BS002DS often in real-time on the comparison pages.
What if I can't find stock of 4515DO-DS5BS002DS?
You can fill out our help required form which you can use to request a quote for 4515DO-DS5BS002DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.