Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.05
|
No stock
|
Buy Now | |
TE Store
from US$103.35
|
874
in stock
|
Buy Now | |
RS Americas
from US$63.35
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$26.74
|
-
|
Buy Now | |
Future Electronics
from US$49.42
|
-
|
Buy Now | |
Avnet America
from US$44.43
|
-
|
Buy Now | |
element14
from US$53.88
|
-
|
Buy Now | |
TTI Europe
from US$32.63
|
-
|
Buy Now | |
Richardson RFPD
from US$47.06
|
-
|
Buy Now | |
Sager
from US$60.73
|
-
|
Buy Now | |
Farnell
from US$53.96
|
-
|
Buy Now |
Dimensions | .49 x .39in, 12.5 x 9.9mm |
---|---|
Supply Voltage | 3.3V |
Pressure | 300psi, 2inH2O |
Output/Span | 14 bit ADC |
Accuracy | ±0.25% Span |
Options | Low Power |
Package | 8 pin DIL |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Differential |
Operating Temperature Range | 14 – 185°F, -10 – 85°C |
2IN PCB MOUNT I2C DIFF PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Pressure: 2 inH2O Pressure: 300 psi Output Signal Type: 14 bit ADC Digital Pressure and Altimeter Sensor Modules Differential 2 inH2O 300 psi | PCB Mounted Digital Pressure Sensor | Part Number: 4515DO-DS3BK002DPL | Internal Number: 4515DO-DS3BK002DPL | 2IN PCB MOUNT I2C DIFF PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Pressure: 2 inH2O Pressure: 300 psi Output Signal Type: 14 bit ADC Digital Pressure and Altimeter Sensor Modules Differential 2 inH2O 300 psi | PCB Mounted Digital Pressure Sensor | Part# 4515DO-DS3BK002DPL | TE Store |
Sensor, PRESS XDCR, DIGITAL, INH20 RANGE, Pressure, 4515DO-DS3BK002DPL | TE Connectivity 4515DO-DS3BK002DPL | RS Americas |
Pressure Sensor 0.07Psi Differential 8-Pin DIP | Avnet Abacus |
Board Mount Pressure Sensor | RS |
2In Pcb Mount I2C Diff Pressure Sensor Rohs Compliant: Yes |Te Connectivity 4515DO-DS3BK002DPL | Newark Electronics |
PRESSURE SENSOR, 2IN-H2O, DIFF, DIGITAL | element14 |
MOUNT I2C DIFF PRESSURE SENSOR | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 2IN PCB MOUNT I2C DIFF PRESSURE SENSOR | Sager |
Where can I find additional details, specifications and documents for a 4515DO-DS3BK002DPL?
Additional datasheets, footprints and schematics for 4515DO-DS3BK002DPL are listed on our Part Details page. You can also find images and similar parts to 4515DO-DS3BK002DPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4515DO-DS3BK002DPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4515DO-DS3BK002DPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4515DO-DS3BK002DPL fall under?
The 4515DO-DS3BK002DPL is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4515DO-DS3BK002DPL when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4515DO-DS3BK002DPL you can contact the distributor directly for product support, shipping queries etc.
Is the 4515DO-DS3BK002DPL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4515DO-DS3BK002DPL have stock available?
Authorised distributors including TE Store, RS Americas, Avnet Abacus, RS and Newark Electronics have stock available or on a lead time for 4515DO-DS3BK002DPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4515DO-DS3BK002DPL often in real-time on the comparison pages.
What if I can't find stock of 4515DO-DS3BK002DPL?
You can fill out our help required form which you can use to request a quote for 4515DO-DS3BK002DPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.