Status: | Unknown |
---|---|
Series: | Mini-Fit TPA2 OTS 45135 Series |
RoHS: | Unknown |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.94
|
412
in stock
|
Buy Now | |
Newark Electronics
from US$9.71
|
412
in stock
|
Buy Now | |
element14
from US$8.30
|
412
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.46
|
10
in stock
|
Buy Now | |
Avnet America
from US$5.79
|
-
|
Buy Now | |
Distrelec
from US$9.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | Mini-Fit TPA2 6 Position Receptacle |
---|---|
Connector Type B | Mini-Fit TPA2 6 Position Receptacle |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | Mini-Fit TPA2 OTS 45135 Series |
Jacket Colour | Multi-coloured |
SVHC | No SVHC (15-Jan-2019) |
Cable Assy, 6Pos, Rcpt-Rcpt, 1M | Newark Electronics |
CABLE ASSY, 6POS, RCPT-RCPT, 1M | element14 |
Minifit 6 Circuit 1M Cable Assembly | Transfer Multisort Elektronik |
MLX451350610 | Avnet America |
Molex Mini-Fit TPA2-to-Mini-Fit TPA2 Off-the-Shelf (OTS) Cable Assembly Dual Row 1.0m Length 6 Circuits Black | Distrelec |
Where can I find additional details, specifications and documents for a 45135-0610?
Additional datasheets, footprints and schematics for 45135-0610 are listed on our Part Details page. You can also find images and similar parts to 45135-0610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45135-0610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45135-0610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45135-0610 fall under?
The 45135-0610 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 45135-0610 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45135-0610 you can contact the distributor directly for product support, shipping queries etc.
Is the 45135-0610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45135-0610 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 45135-0610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45135-0610 often in real-time on the comparison pages.
What if I can't find stock of 45135-0610?
You can fill out our help required form which you can use to request a quote for 45135-0610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.