Status: | Unknown |
---|---|
Series: | Micro-Fit3.0 TPA OTS 45132 Series |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.26
|
1,208
in stock
|
Buy Now | |
TTI Europe
from US$3.10
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$3.03
|
846
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
771
in stock
|
Buy Now | |
element14
from US$4.27
|
771
in stock
|
Buy Now | |
Farnell
from US$3.12
|
771
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.12
|
225
in stock
|
Buy Now | |
RS Americas
from US$4.18
|
26
in stock
|
Buy Now | |
Heilind Electronics
from US$3.18
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.18
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | Micro-Fit TPA 4 Position Receptacle |
---|---|
Connector Type B | Micro-Fit TPA 4 Position Receptacle |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | Micro-Fit3.0 TPA OTS 45132 Series |
Jacket Colour | Black Orange Red Yellow |
SVHC | No SVHC (15-Jan-2019) |
Micro-Fit cable assembly, 4P, 1m | RS |
MICROFIT 4 CIRCUIT 1M CABLE | TTI Europe |
Molex Micro-Fit TPA-to-Micro-Fit TPA Off-the-Shelf (OTS) Cable Assembly Dual Row 1.0m Length 4 Circuits Black | Distrelec |
Cable Assy, 4Pos, Rcpt-Rcpt, 1M | Newark Electronics |
CABLE ASSY, 4POS, RCPT-RCPT, 1M | element14 |
Microfit 4 Circuit 1M Cable Assembly | Transfer Multisort Elektronik |
Micro-Fit TPA Discrete 4 Circuit 1M Cable Assembly | Molex Incorporated 45132-0410 | RS Americas |
Micro-Fit TPA to Micro-Fit TPA Off-the-Shelf (OTS) Cable Assembly Dual Row 1.0m Length 4 Circuits Black | Heilind Electronics |
MLX451320410 | Avnet America |
Where can I find additional details, specifications and documents for a 45132-0410?
Additional datasheets, footprints and schematics for 45132-0410 are listed on our Part Details page. You can also find images and similar parts to 45132-0410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45132-0410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45132-0410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45132-0410 fall under?
The 45132-0410 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 45132-0410 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45132-0410 you can contact the distributor directly for product support, shipping queries etc.
Is the 45132-0410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45132-0410 have stock available?
Authorised distributors including RS, TTI Europe, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 45132-0410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45132-0410 often in real-time on the comparison pages.
What if I can't find stock of 45132-0410?
You can fill out our help required form which you can use to request a quote for 45132-0410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.