Status: | Unknown |
---|---|
Series: | BL654 Series |
RoHS: | Unknown |
Prices starting from US$25.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.15
|
100
in stock
|
Buy Now | |
element14
from US$41.19
|
221
in stock
|
Buy Now | |
Newark Electronics
from US$35.12
|
219
in stock
|
Buy Now | |
Farnell
from US$39.08
|
219
in stock
|
Buy Now | |
Chip One Stop
from US$37.10
|
12
in stock
|
Buy Now | |
Future Electronics
from US$33.17
|
-
|
Buy Now | |
Avnet America
from US$25.79
|
-
|
Buy Now | |
Symmetry Electronics
from US$35.62
|
-
|
Buy Now |
Bluetooth Version | Bluetooth 5.0 |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Signal Range Max | - |
Data Rate | 2Mbps |
Bluetooth Class | - |
Receive Sensitivity | -92dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | BL654 Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 451-00003?
Additional datasheets, footprints and schematics for 451-00003 are listed on our Part Details page. You can also find images and similar parts to 451-00003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 451-00003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 451-00003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 451-00003 fall under?
The 451-00003 is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to 451-00003 when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 451-00003 you can contact the distributor directly for product support, shipping queries etc.
Is the 451-00003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 451-00003 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Chip One Stop have stock available or on a lead time for 451-00003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 451-00003 often in real-time on the comparison pages.
What if I can't find stock of 451-00003?
You can fill out our help required form which you can use to request a quote for 451-00003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.