Status: | Unknown |
---|---|
Series: | 450 Series |
RoHS: | Unknown |
Prices starting from US$71.77
Distributor | Stock | ||
---|---|---|---|
Newark
from US$71.77
|
No stock
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 50A |
Product Range | 450 Series |
Relay Mounting | DIN Rail, Panel |
Contact Voltage VAC | 240VAC |
Relay Terminals | Screw |
Relay, 12Vdc, 50A, Dpdt, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a 450XBX50-12VDC?
Additional datasheets, footprints and schematics for 450XBX50-12VDC are listed on our Part Details page. You can also find images and similar parts to 450XBX50-12VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450XBX50-12VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450XBX50-12VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450XBX50-12VDC fall under?
The 450XBX50-12VDC is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 450XBX50-12VDC when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450XBX50-12VDC you can contact the distributor directly for product support, shipping queries etc.
Is the 450XBX50-12VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450XBX50-12VDC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 450XBX50-12VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450XBX50-12VDC often in real-time on the comparison pages.
What if I can't find stock of 450XBX50-12VDC?
You can fill out our help required form which you can use to request a quote for 450XBX50-12VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.