450CXW120MEFC18X31.5 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 450V, 20%, RADIAL

Status: Unknown
Series: CXW Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for RS
RS
from US$2.76
1,035
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.87
15,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 120µF
Voltage Rating 450V
Product Range CXW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

CXW 120uF 450V 20% 18x31/7,5 | Rutronik
Capacitor Al 105deg 120uF 450V 18X31.5 | RS
Aluminum Electrolytic Capacitor, 120Uf, 450V, 20%, Radial | Newark Electronics
Aluminum Electrolytic Capacitor, 120 uF, 450 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 450CXW120MEFC18X31.5?

Additional datasheets, footprints and schematics for 450CXW120MEFC18X31.5 are listed on our Part Details page. You can also find images and similar parts to 450CXW120MEFC18X31.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 450CXW120MEFC18X31.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450CXW120MEFC18X31.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 450CXW120MEFC18X31.5 fall under?

The 450CXW120MEFC18X31.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 450CXW120MEFC18X31.5 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 450CXW120MEFC18X31.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 450CXW120MEFC18X31.5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 450CXW120MEFC18X31.5 have stock available?

Authorised distributors including Rutronik, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for 450CXW120MEFC18X31.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 450CXW120MEFC18X31.5 often in real-time on the comparison pages.

What if I can't find stock of 450CXW120MEFC18X31.5?

You can fill out our help required form which you can use to request a quote for 450CXW120MEFC18X31.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay