Status: | Unknown |
---|---|
Series: | BXW Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
No stock
|
Buy Now | |
Future Electronics
from US$1.30
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
200
in stock
|
Buy Now | |
CoreStaff
from US$1.56
|
200
in stock
|
Buy Now | |
Rutronik
from US$1.14
|
-
|
Buy Now | |
Newark Electronics
from US$3.49
|
-
|
Buy Now | |
element14
from US$2.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 450V |
Product Range | BXW Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 18mm |
Lead Spacing | 7.5mm |
Height | 45mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 12000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
BXW series 450V 150uF 20% 18x45mm 10000hrs Aluminum Electrolytic Capacitor | Future Electronics |
BXW 150uF 450V 20% 18x45/7,5 | Rutronik |
Cap, 150Μf, 450V, 20% Rohs Compliant: Yes |Rubycon 450BXW150MEFR18X45 | Newark Electronics |
CAP, 150µF, 450V, 20% | element14 |
Aluminum Electrolytic Capacitor, 150 uF, 450 V, � 20%, 12000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 450BXW150MEFR18X45?
Additional datasheets, footprints and schematics for 450BXW150MEFR18X45 are listed on our Part Details page. You can also find images and similar parts to 450BXW150MEFR18X45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450BXW150MEFR18X45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450BXW150MEFR18X45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450BXW150MEFR18X45 fall under?
The 450BXW150MEFR18X45 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 450BXW150MEFR18X45 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450BXW150MEFR18X45 you can contact the distributor directly for product support, shipping queries etc.
Is the 450BXW150MEFR18X45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450BXW150MEFR18X45 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Rutronik and Newark Electronics have stock available or on a lead time for 450BXW150MEFR18X45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450BXW150MEFR18X45 often in real-time on the comparison pages.
What if I can't find stock of 450BXW150MEFR18X45?
You can fill out our help required form which you can use to request a quote for 450BXW150MEFR18X45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.