Status: | Unknown |
---|---|
Series: | 45000 Series |
RoHS: | Unknown |
Prices starting from US$7.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.85
|
92
in stock
|
Buy Now | |
element14
from US$22.54
|
92
in stock
|
Buy Now | |
Farnell
from US$11.71
|
92
in stock
|
Buy Now | |
Conrad
from US$18.39
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.13
|
2
in stock
|
Buy Now | |
Schukat Electronic
from US$7.37
|
-
|
Buy Now |
Power Rating | 24VA |
---|---|
Secondary Voltages | 2 x 18V |
Current Rating | 667mA |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | 45000 Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 24VA |
External Depth | 57mm |
External Length / Height | 31mm |
External Width | 68mm |
Input Voltage | 230V |
Output Voltage | 18V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 667mA |
Secondary Power | 12VA |
Transformer Type | Encapsulated |
Isolation Transformer, 24 Va, 1 X 115V, 1 X 230V, 2 X 18V, 667 Ma Rohs Compliant: Yes |Myrra 45059 | Newark Electronics |
TRANSFORMER, 24VA 115-230V 2X 18V | element14 |
Transformer: encapsulated | Transfer Multisort Elektronik |
Transformer PCB 24VA 2x18V | RS |
Transformer 24VA 2x115V 2x18V 2x667mA | Schukat Electronic |
Where can I find additional details, specifications and documents for a 45059?
Additional datasheets, footprints and schematics for 45059 are listed on our Part Details page. You can also find images and similar parts to 45059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45059 fall under?
The 45059 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45059 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45059 you can contact the distributor directly for product support, shipping queries etc.
Is the 45059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45059 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 45059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45059 often in real-time on the comparison pages.
What if I can't find stock of 45059?
You can fill out our help required form which you can use to request a quote for 45059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.