Status: | Unknown |
---|---|
Series: | 45000 Series |
RoHS: | Unknown |
Prices starting from US$7.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.79
|
13
in stock
|
Buy Now | |
Schukat Electronic
from US$7.38
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$14.02
|
43
in stock
|
Buy Now | |
element14
from US$15.49
|
43
in stock
|
Buy Now | |
Farnell
from US$11.48
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.15
|
1
in stock
|
Buy Now |
Power Rating | 24VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 1A |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | 45000 Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 24VA |
External Depth | 57mm |
External Length / Height | 31mm |
External Width | 68mm |
Height | 31mm |
Input Voltage | 230V |
Length | 31mm |
Output Voltage | 12V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 1A |
Secondary Power | 12VA |
Transformer Type | Encapsulated |
Transformer 24VA 2x115V 2x12V 2x1000mA | Schukat Electronic |
Isolation Transformer, 24 Va, 1 X 115V, 1 X 230V, 2 X 12V, 1 A Rohs Compliant: Yes |Myrra 45057 | Newark Electronics |
TRANSFORMER, 24VA, 115-230V, 2 X 12V | element14 |
Transformer PCB 24VA 2x12V | RS |
Transformer: encapsulated | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 45057?
Additional datasheets, footprints and schematics for 45057 are listed on our Part Details page. You can also find images and similar parts to 45057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45057 fall under?
The 45057 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45057 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45057 you can contact the distributor directly for product support, shipping queries etc.
Is the 45057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45057 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 45057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45057 often in real-time on the comparison pages.
What if I can't find stock of 45057?
You can fill out our help required form which you can use to request a quote for 45057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.