Status: | Unknown |
---|---|
Series: | 45000 Series |
RoHS: | Unknown |
Prices starting from US$6.44
Power Rating | 18VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 750mA |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | 45000 Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 18VA |
External Depth | 57mm |
External Length / Height | 27mm |
External Width | 68mm |
Input Voltage | 230V |
Output Voltage | 12V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 750mA |
Secondary Power | 9VA |
Transformer Type | Encapsulated |
Transformer 18VA 2x115V 2x12V 2x750mA | Schukat Electronic |
Transformer PCB 18VA 2x12V | RS |
Transformer: encapsulated | Transfer Multisort Elektronik |
Isolation Transformer, 18 Va, 1 X 115V, 1 X 230V, 2 X 12V, 750 Ma Rohs Compliant: Yes |Myrra 45051 | Newark Electronics |
TRANSFORMER, 18VA, 115-230V, 2 X 12V | element14 |
Where can I find additional details, specifications and documents for a 45051?
Additional datasheets, footprints and schematics for 45051 are listed on our Part Details page. You can also find images and similar parts to 45051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45051 fall under?
The 45051 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45051 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45051 you can contact the distributor directly for product support, shipping queries etc.
Is the 45051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45051 have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 45051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45051 often in real-time on the comparison pages.
What if I can't find stock of 45051?
You can fill out our help required form which you can use to request a quote for 45051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.