Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.64
Power Rating | 14VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 583mA |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | - |
AC Power | 14VA |
External Depth | 57mm |
External Length / Height | 24mm |
External Width | 68mm |
Input Voltage | 230V |
Output Voltage | 12V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 583mA |
Secondary Power | 7VA |
Transformer Type | Encapsulated |
Transformer 14VA 2x115V 2x12V 2x583mA | Schukat Electronic |
Transformer PCB 14VA 2x12V | RS |
Transformer: encapsulated | Transfer Multisort Elektronik |
Isolation Transformer, 14 Va, 1 X 115V, 1 X 230V, 2 X 12V, 583 Ma Rohs Compliant: Yes |Myrra 45045 | Newark Electronics |
TRANSFORMER, 14VA 115-230V 2X 12V | element14 |
Where can I find additional details, specifications and documents for a 45045?
Additional datasheets, footprints and schematics for 45045 are listed on our Part Details page. You can also find images and similar parts to 45045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45045 fall under?
The 45045 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45045 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45045 you can contact the distributor directly for product support, shipping queries etc.
Is the 45045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45045 have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 45045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45045 often in real-time on the comparison pages.
What if I can't find stock of 45045?
You can fill out our help required form which you can use to request a quote for 45045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.