Status: | Unknown |
---|---|
Series: | 45000 Series |
RoHS: | Unknown |
Prices starting from US$4.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.67
|
21
in stock
|
Buy Now | |
Schukat Electronic
from US$4.47
|
237
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.26
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$10.83
|
86
in stock
|
Buy Now | |
element14
from US$15.56
|
86
in stock
|
Buy Now | |
Farnell
from US$8.45
|
86
in stock
|
Buy Now | |
RS Americas
from US$89.30
|
-
|
Buy Now |
Power Rating | 10VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 417mA |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | 45000 Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 10VA |
External Depth | 44mm |
External Length / Height | 28mm |
External Width | 53mm |
Input Voltage | 230V |
Length | 28mm |
Output Voltage | 12V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 417mA |
Secondary Power | 5VA |
Transformer Type | Encapsulated |
Transformer 10VA 2x115V 2x12V 2x417mA | Schukat Electronic |
Transformer: encapsulated | Transfer Multisort Elektronik |
Isolation Transformer, 10 Va, 1 X 115V, 1 X 230V, 2 X 12V, 417 Ma Rohs Compliant: Yes |Myrra 45033 | Newark Electronics |
TRANSFORMER, 10VA, 115-230V, 2 X 12V | element14 |
Transformer PCB 10VA 2x12V | RS |
Where can I find additional details, specifications and documents for a 45033?
Additional datasheets, footprints and schematics for 45033 are listed on our Part Details page. You can also find images and similar parts to 45033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45033 fall under?
The 45033 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45033 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45033 you can contact the distributor directly for product support, shipping queries etc.
Is the 45033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45033 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 45033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45033 often in real-time on the comparison pages.
What if I can't find stock of 45033?
You can fill out our help required form which you can use to request a quote for 45033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.