Status: | Unknown |
---|---|
Series: | 45000 Series |
RoHS: | Unknown |
Prices starting from US$4.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.51
|
754
in stock
|
Buy Now | |
Schukat Electronic
from US$4.47
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.26
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$10.84
|
9
in stock
|
Buy Now | |
element14
from US$12.48
|
9
in stock
|
Buy Now | |
Farnell
from US$8.45
|
9
in stock
|
Buy Now | |
RS Americas
from US$16.11
|
-
|
Buy Now |
Power Rating | 10VA |
---|---|
Secondary Voltages | 2 x 6V |
Current Rating | 833mA |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | 45000 Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 10VA |
External Depth | 44mm |
External Length / Height | 28mm |
External Width | 53mm |
Height | 28mm |
Input Voltage | 230V |
Length | 28mm |
Output Voltage | 6V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 833mA |
Secondary Power | 5VA |
Transformer Type | Encapsulated |
Transformer PCB 10VA 2x6V | RS |
Transformer 10VA 2x115V 2x6V 2x833mA | Schukat Electronic |
Transformer: encapsulated | Transfer Multisort Elektronik |
Isolation Transformer, 10 Va, 1 X 115V, 1 X 230V, 2 X 6V, 833 Ma Rohs Compliant: Yes |Myrra 45031 | Newark Electronics |
TRANSFORMER, 10VA, 115-230V, 2 X 6V | element14 |
Where can I find additional details, specifications and documents for a 45031?
Additional datasheets, footprints and schematics for 45031 are listed on our Part Details page. You can also find images and similar parts to 45031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45031 fall under?
The 45031 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45031 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45031 you can contact the distributor directly for product support, shipping queries etc.
Is the 45031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45031 have stock available?
Authorised distributors including RS, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 45031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45031 often in real-time on the comparison pages.
What if I can't find stock of 45031?
You can fill out our help required form which you can use to request a quote for 45031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.