Status: | Unknown |
---|---|
Series: | 45000 Series |
RoHS: | Unknown |
Prices starting from US$3.45
Power Rating | 4VA |
---|---|
Secondary Voltages | 2 x 24V |
Current Rating | 83mA |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | 45000 Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 4VA |
External Depth | 44mm |
External Length / Height | 19mm |
External Width | 53mm |
Input Voltage | 230V |
Output Voltage | 24V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 83mA |
Secondary Power | 2VA |
Transformer Type | Encapsulated |
Isolation Transformer, Ui 30 X 7.5, 4 Va, 1 X 115V, 1 X 230V, 2 X 24V, 83 Ma Rohs Compliant: Yes |Myrra 45024 | Newark Electronics |
TRANSFORMER, 4VA 115-230V 2X 24V | element14 |
Transformer 4VA 2x115V 2x24V 2x83mA | Schukat Electronic |
Where can I find additional details, specifications and documents for a 45024?
Additional datasheets, footprints and schematics for 45024 are listed on our Part Details page. You can also find images and similar parts to 45024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45024 fall under?
The 45024 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45024 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45024 you can contact the distributor directly for product support, shipping queries etc.
Is the 45024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45024 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for 45024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45024 often in real-time on the comparison pages.
What if I can't find stock of 45024?
You can fill out our help required form which you can use to request a quote for 45024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.