Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
450122-001,
1193381-6 |
Prices starting from US$31.92
Adhesive Pre-Coat | Yes |
---|---|
Pliancy | Semi-Rigid |
Material | Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .07in, 1.8mm |
Overall Length (Recovered) | 2.25in, 57.2mm |
Mounting Style | Bulkhead |
Adhesive Type | Hot-Melt |
Adhesive Code | 97 |
Product Type | Cable Entry Seals/Feedthroughs |
Included O-Ring | Yes |
Angle | Straight |
2entry heatshrink cable gland,12mm dia | RS |
Heat Shrink Cable Boots&end Caps Hs Breakout Ces |Raychem Te Connectivity 450122-001 | Newark Electronics |
Cable Accessories Cable Entry Seal Polyolefin Black | Avnet America |
TE Connectivity CES-3-D1 Heat Shrink Cable Boots & End C | Distrelec |
Heat Shrink Cable Boots & End Caps HS BREAKOUT CES 2 LEGS, 15.24-4.32mm | Sager |
Where can I find additional details, specifications and documents for a 450122-001?
Additional datasheets, footprints and schematics for 450122-001 are listed on our Part Details page. You can also find images and similar parts to 450122-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450122-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450122-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450122-001 fall under?
The 450122-001 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 450122-001 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450122-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 450122-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450122-001 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for 450122-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450122-001 often in real-time on the comparison pages.
What if I can't find stock of 450122-001?
You can fill out our help required form which you can use to request a quote for 450122-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.