Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$200.08
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.92
|
9
in stock
|
Buy Now | |
Schukat Electronic
from US$26.14
|
8
in stock
|
Buy Now | |
SOS electronic
from US$31.97
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5.15
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
element14
from US$32.20
|
-
|
Buy Now |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 10W |
Impedance | 8ohm |
Sensitivity (dB) | - |
Resonant Frequency | - |
Frequency Response Min | - |
Frequency Response Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 17mm |
External Diameter | 45mm |
External Height | 46mm |
External Width | 46mm |
Loudspeaker | Transfer Multisort Elektronik |
Exciter 4,6cm 8Ohm | Schukat Electronic |
Electro-dynamical Exciter 8Ohm 10W 46x46x17 | SOS electronic |
STRUCTURE-BORN DRIVER, 45 CM, 8 OHM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hackspace Magazine Issue #25 - Maker Christmas - December 2019 |Adafruit 4501 | Newark Electronics |
HackSpace Magazine Issue #25 - Maker Christmas - December 2019 | Adafruit Industries 4501 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3 |
---|---|
Meter Function | Temperature |
Meter Range | -50°C to +700°C |
Digit Height | 11.2mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 216.2VAC |
DPM, THERMOMETER TYPE K | Farnell |
Where can I find additional details, specifications and documents for a 4501?
Additional datasheets, footprints and schematics for 4501 are listed on our Part Details page. You can also find images and similar parts to 4501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4501 fall under?
The 4501 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to 4501 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4501 you can contact the distributor directly for product support, shipping queries etc.
Is the 4501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4501 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, SOS electronic, Newark Electronics and RS Americas have stock available or on a lead time for 4501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4501 often in real-time on the comparison pages.
What if I can't find stock of 4501?
You can fill out our help required form which you can use to request a quote for 4501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.