Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1193380-3,
450069-000 |
Prices starting from US$54.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$75.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$64.50
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$76.96
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$66.30
|
45
in stock
|
Buy Now | |
Distrelec
from US$101.83
|
45
in stock
|
Buy Now | |
Avnet America
from US$54.68
|
-
|
Buy Now | |
Boersig
from US$79.34
|
-
|
Buy Now | |
Sager
from US$60.83
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | Yes |
Material Code | 25 |
Lipped | Yes |
Cable Diameter Range | 14 – 24mm, 15 – 24in |
Inside Diameter as Supplied | 24mm, .945in |
Government Qualified | No |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 224 |
Molded Part Shape | 90° |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots & End Caps Hs-Boot |Raychem Te Connectivity 450069-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
TE Connectivity 224K012-25-G02/225-0 Heat Shrink Cable B | Distrelec |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 450069-000?
Additional datasheets, footprints and schematics for 450069-000 are listed on our Part Details page. You can also find images and similar parts to 450069-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450069-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450069-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450069-000 fall under?
The 450069-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 450069-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450069-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 450069-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450069-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 450069-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450069-000 often in real-time on the comparison pages.
What if I can't find stock of 450069-000?
You can fill out our help required form which you can use to request a quote for 450069-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.