Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.11
|
13,520
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
11,362
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
3,408
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now |
Height | 0.05" |
---|---|
External Diameter | 0.25" |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Accessory Type | LED Mount |
For Use With | T-1 (3mm) and T-1-3/4 (5mm) LEDs |
RoHS Compliant | Yes |
450 Series Molded Vertical .050 in High .030 in Thick White LED Mount | Future Electronics |
LED MOUNT,VERTICAL,0.050 OR 5 IN.,3MM MM LED,2 LEAD,ROUND,M | Heilind Electronics |
Spacer sleeve | Transfer Multisort Elektronik |
Led Mount, 0.25", Nylon 6.6 | Newark Electronics |
LED Mount, Vertical,0.050in.,3mm or 5mm LED,2 Lead, Round, Molded Nylon, White | Bivar Inc. 450-050 | RS Americas |
Where can I find additional details, specifications and documents for a 450-050?
Additional datasheets, footprints and schematics for 450-050 are listed on our Part Details page. You can also find images and similar parts to 450-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450-050 fall under?
The 450-050 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 450-050 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450-050 you can contact the distributor directly for product support, shipping queries etc.
Is the 450-050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 450-050 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 450-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450-050 often in real-time on the comparison pages.
What if I can't find stock of 450-050?
You can fill out our help required form which you can use to request a quote for 450-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.