Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 4.27m |
Cable Length - Imperial | 14ft |
Jacket Color | Red |
Cable Length | 14ft |
LAN Category | Cat5e |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 45-6846?
Additional datasheets, footprints and schematics for 45-6846 are listed on our Part Details page. You can also find images and similar parts to 45-6846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-6846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-6846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-6846 fall under?
The 45-6846 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to 45-6846 when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-6846 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-6846 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 45-6846 have stock available?
There is no stock from authorised distributors for 45-6846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-6846 often in real-time on the comparison pages.
What if I can't find stock of 45-6846?
You can fill out our help required form which you can use to request a quote for 45-6846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.