Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.35
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$11.35
|
10
in stock
|
Buy Now | |
RS
from US$8.35
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.77
|
5
in stock
|
Buy Now | |
element14
from US$7.34
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$8.96
|
-
|
Buy Now | |
RS Americas
from US$8.62
|
-
|
Buy Now | |
Distrelec
from US$6.93
|
-
|
Buy Now | |
Sager
from US$7.28
|
-
|
Buy Now |
For Use With | 45 Series Emergency Stop Switches |
---|---|
RoHS Compliant | Yes |
EAO 45-50J.1400 EAO Series45 Emergency-Stop Legend Self-Adhesive Yellow D75 | Rapid Electronics |
Emergency-stop legend self-adhesive yell | RS |
Description label | Transfer Multisort Elektronik |
SWITCH LEGEND, PLASTIC, YELLOW | element14 |
Emergency Stop Legend, Blank, Yel | Newark Electronics |
Accessory, E-Stop Legend Plate, Self-Adhesive, Blank, Plastic, Yellow, D75mm x 1mm | EAO 45-50J.1400 | RS Americas |
EAO Legend Plate Self-Adhesive 75mm Round Yellow EAO 45 Series | Distrelec |
Switch Hardware Estop label P YE BK Blank | Sager |
Where can I find additional details, specifications and documents for a 45-50J.1400?
Additional datasheets, footprints and schematics for 45-50J.1400 are listed on our Part Details page. You can also find images and similar parts to 45-50J.1400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-50J.1400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-50J.1400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-50J.1400 fall under?
The 45-50J.1400 is listed under Switches & Relays > Switches > Switch Components > Switch Legend Plates.
Can I view similar or alternative parts?
You can view similar parts to 45-50J.1400 when available in the Switch Legend Plates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-50J.1400 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-50J.1400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 45-50J.1400 have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 45-50J.1400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-50J.1400 often in real-time on the comparison pages.
What if I can't find stock of 45-50J.1400?
You can fill out our help required form which you can use to request a quote for 45-50J.1400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.