Status: | Unknown |
---|---|
Series: | 45 Series |
RoHS: | Unknown |
LED Color | White |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | - |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP66 IP67 IP69K |
Product Range | 45 Series |
Panel Indicator, White, 24Vac/Dc | Newark Electronics |
LED Indicator IP69 Illuminated 24VAC/DC White Metal Screw Terminals | EAO 45-1T00.20N6.000.100 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators Wht LED 24VAC/DC Scrw Trm | Sager |
Where can I find additional details, specifications and documents for a 45-1T00.20N6.000.100?
Additional datasheets, footprints and schematics for 45-1T00.20N6.000.100 are listed on our Part Details page. You can also find images and similar parts to 45-1T00.20N6.000.100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-1T00.20N6.000.100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-1T00.20N6.000.100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-1T00.20N6.000.100 fall under?
The 45-1T00.20N6.000.100 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 45-1T00.20N6.000.100 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-1T00.20N6.000.100 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-1T00.20N6.000.100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-1T00.20N6.000.100 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 45-1T00.20N6.000.100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-1T00.20N6.000.100 often in real-time on the comparison pages.
What if I can't find stock of 45-1T00.20N6.000.100?
You can fill out our help required form which you can use to request a quote for 45-1T00.20N6.000.100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.