Status: | Unknown |
---|---|
Series: | 45 Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST-NO |
Illumination | Non Illuminated |
Product Range | 45 Series |
Contact Current Max | 10A |
Switch Mounting | Panel Mount |
Switch Terminals | Screw |
RoHS Compliant | Yes |
Toggle Stick, Metal,2Pos, Mom, Locking C, U-LC, Round, Black, Screw Terminal | EAO 45-1F40.1010.000.108 | RS Americas |
Toggle Switch, Dpst-No, 10A, 500V, Screw | Newark Electronics |
Toggle Switches (45-1F40.1010.000.108) | Sager |
Where can I find additional details, specifications and documents for a 45-1F40.1010.000.108?
Additional datasheets, footprints and schematics for 45-1F40.1010.000.108 are listed on our Part Details page. You can also find images and similar parts to 45-1F40.1010.000.108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-1F40.1010.000.108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-1F40.1010.000.108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-1F40.1010.000.108 fall under?
The 45-1F40.1010.000.108 is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 45-1F40.1010.000.108 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-1F40.1010.000.108 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-1F40.1010.000.108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 45-1F40.1010.000.108 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 45-1F40.1010.000.108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-1F40.1010.000.108 often in real-time on the comparison pages.
What if I can't find stock of 45-1F40.1010.000.108?
You can fill out our help required form which you can use to request a quote for 45-1F40.1010.000.108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.