Status: | Unknown |
---|---|
Series: | 45 Series |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Pushbutton Actuator Style | Round |
Contact Configuration | SPST-NO |
Product Range | 45 Series |
Switch Terminals | Screw |
IP Rating | IP66 IP67 IP69K |
Contact Current Max | 10A |
Industrial Pb Switch, Spst, 10A, 500V | Newark Electronics |
Pushbutton Switch, ON-OFF,1NO,2 Pos.Mom, Non-Illuminated, Plastic, Red,10A, Screw | EAO 45-1131.1120.000.101 | RS Americas |
INDUSTRIAL PB SWITCH, SPST, 10A, 500V | element14 |
Pushbutton Switches 10A 1NO Red Act On-Off Scrw Trm | Sager |
Where can I find additional details, specifications and documents for a 45-1131.1120.000.101?
Additional datasheets, footprints and schematics for 45-1131.1120.000.101 are listed on our Part Details page. You can also find images and similar parts to 45-1131.1120.000.101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-1131.1120.000.101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-1131.1120.000.101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-1131.1120.000.101 fall under?
The 45-1131.1120.000.101 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 45-1131.1120.000.101 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-1131.1120.000.101 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-1131.1120.000.101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-1131.1120.000.101 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 45-1131.1120.000.101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-1131.1120.000.101 often in real-time on the comparison pages.
What if I can't find stock of 45-1131.1120.000.101?
You can fill out our help required form which you can use to request a quote for 45-1131.1120.000.101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.