| Status: | Unknown |
|---|---|
| Series: | Spec 44 Series |
| RoHS: | Unknown |
| Cable Shielding | Screened |
|---|---|
| No. of Cores | 2Core |
| Wire Gauge | 24AWG |
| Conductor Area CSA | 0.24mm² |
| Reel Length (Imperial) | 328ft |
| Reel Length (Metric) | 100m |
| Jacket Colour | White |
| No. of Max Strands x Strand Size | 19 x 0.127mm |
| Conductor Material | Copper |
| Jacket Material | PVF2 |
| External Diameter | 2.99mm |
| Voltage Rating | 600V |
| Product Range | Spec 44 Series |
| SVHC | No SVHC (27-Jun-2018) |
| Cable Type | Braided Shield |
| Conductor Make-up | 19 / 0.127mm |
| Operating Temperature Max | 150°C |
| Operating Temperature Min | -65°C |
| Outer Diameter | 2.99mm |
| Screen Type Primary | Braid |
| Secondary Insulation Colour | Black / White |
| Secondary Insulation Material | Radiation Cross-Linked Modified PVF2 |
| Short Term Temperature | 300°C |
| Standard | DEF61-12 (Part 26) MIL-W-81044 |
| Voltage Rating VAC | 600V |
| Wire Size | 24AWG |
| 44A1121-24-0/9-9 | TTI Europe |
| Type44(R) Scrnd&Jkd Tw Pair Bk/Wh 24awg | RS |
| CABLE, 24AWG, SCRN, 2CORE, 100M | Farnell |
| Wire | WireMasters |
Where can I find additional details, specifications and documents for a 44A1121-24-0/9-9?
Additional datasheets, footprints and schematics for 44A1121-24-0/9-9 are listed on our Part Details page. You can also find images and similar parts to 44A1121-24-0/9-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A1121-24-0/9-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A1121-24-0/9-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A1121-24-0/9-9 fall under?
The 44A1121-24-0/9-9 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 44A1121-24-0/9-9 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A1121-24-0/9-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A1121-24-0/9-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A1121-24-0/9-9 have stock available?
Authorised distributors including TTI Europe, RS, Farnell, WireMasters and TTI Americas have stock available or on a lead time for 44A1121-24-0/9-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A1121-24-0/9-9 often in real-time on the comparison pages.
What if I can't find stock of 44A1121-24-0/9-9?
You can fill out our help required form which you can use to request a quote for 44A1121-24-0/9-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.