Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$182.33
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
1,619
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
1,619
in stock
|
Buy Now | |
Newark Electronics
from US$135.17
|
10
in stock
|
Buy Now | |
element14
from US$213.53
|
10
in stock
|
Buy Now | |
TTI Europe
from US$1.06
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Multi-Conductor Cables 44A0121-26-0/9 | Rapid Electronics |
Multipaired Cable/Wire Rohs Compliant: Yes |Raychem Te Connectivity 44A0121-26-0/9 | Newark Electronics |
44A0121-26-0/9 | TTI Europe |
Cable 2Conductors 26AWG Tin Plated Copper Black/White 600V | Avnet America |
Where can I find additional details, specifications and documents for a 44A0121-26-0/9?
Additional datasheets, footprints and schematics for 44A0121-26-0/9 are listed on our Part Details page. You can also find images and similar parts to 44A0121-26-0/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0121-26-0/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0121-26-0/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0121-26-0/9 fall under?
The 44A0121-26-0/9 is listed under Cable, Wire & Cable Assemblies > Multipair Cable.
Can I view similar or alternative parts?
You can view similar parts to 44A0121-26-0/9 when available in the Multipair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0121-26-0/9 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0121-26-0/9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 44A0121-26-0/9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 44A0121-26-0/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0121-26-0/9 often in real-time on the comparison pages.
What if I can't find stock of 44A0121-26-0/9?
You can fill out our help required form which you can use to request a quote for 44A0121-26-0/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.