Status: | Unknown |
---|---|
Series: | Spec 44 |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.80
|
No stock
|
Buy Now | |
TTI Europe
from US$0.73
|
88,552
in stock
|
Buy Now | |
WireMasters
from US$0.51
|
84,386
in stock
|
Buy Now | |
Electro Enterprises
-
|
9,675
in stock
|
Buy Now | |
Newark Electronics
from US$56.60
|
-
|
Buy Now | |
RS Americas
from US$49.82
|
-
|
Buy Now | |
element14
from US$77.43
|
-
|
Buy Now | |
Farnell
from US$62.66
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Jacket Material | PVDF |
---|---|
Jacket Colour | White |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.62mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.2mm |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 1.4mm |
Approval Specification | MIL-W-81044 MIL-C-27500 |
Product Range | Spec 44 |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
44A0111-20-9 | TTI Europe |
Wire, white | WireMasters |
Type44(R) Primary Wire Wht 20awg 100m | RS |
Hook Up Wire | Newark Electronics |
White Harsh Environment Wire, 20 AWG, 19/32, 100m, Polyalkene | TE Connectivity 44A0111-20-9 | RS Americas |
WIRE, 100M, 20AWG, COPPER, WHITE | element14 |
Cable 1Conductor 20AWG Tin Plated Copper White 600V | Avnet America |
Where can I find additional details, specifications and documents for a 44A0111-20-9?
Additional datasheets, footprints and schematics for 44A0111-20-9 are listed on our Part Details page. You can also find images and similar parts to 44A0111-20-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0111-20-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0111-20-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0111-20-9 fall under?
The 44A0111-20-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A0111-20-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0111-20-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0111-20-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A0111-20-9 have stock available?
Authorised distributors including TTI Europe, WireMasters, Electro Enterprises, RS and Newark Electronics have stock available or on a lead time for 44A0111-20-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0111-20-9 often in real-time on the comparison pages.
What if I can't find stock of 44A0111-20-9?
You can fill out our help required form which you can use to request a quote for 44A0111-20-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.