Status: | Unknown |
---|---|
Series: | Spec 44 Series |
RoHS: | Unknown |
Jacket Material | Polyalkene |
---|---|
Jacket Colour | Red |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.62mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.203mm |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 1.4mm |
Approval Specification | MIL-W-81044 MIL-C-27500 |
Product Range | Spec 44 Series |
SVHC | No SVHC (15-Jan-2018) |
Conductor Make-up | 19 / 0.203mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Outer Diameter | 1.4mm |
Secondary Insulation Colour | Red |
Secondary Insulation Material | Radiation Crosslinked Modified PVF2 |
Short Term Temperature | 300°C |
Standard | DEF61-12 (Part 26) MIL-W-81044 |
Voltage Rating VAC | 600V |
Wire Size | 20AWG |
Wire, red | WireMasters |
Hook-Up Wire, Spec 44, 20Awg, Red, 100M | Newark Electronics |
WIRE, 20AWG, RED, 100M | element14 |
Type44(R) Primary Wire Red 20awg 100m | RS |
Where can I find additional details, specifications and documents for a 44A0111-20-2?
Additional datasheets, footprints and schematics for 44A0111-20-2 are listed on our Part Details page. You can also find images and similar parts to 44A0111-20-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0111-20-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0111-20-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0111-20-2 fall under?
The 44A0111-20-2 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A0111-20-2 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0111-20-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0111-20-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A0111-20-2 have stock available?
Authorised distributors including WireMasters, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 44A0111-20-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0111-20-2 often in real-time on the comparison pages.
What if I can't find stock of 44A0111-20-2?
You can fill out our help required form which you can use to request a quote for 44A0111-20-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.