Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | Firewire 9 Position Bilingual Plug |
---|---|
Connector Type B | IEEE 1394 Firewire 6 Position Plug |
Cable Length - Imperial | 14.8ft |
Cable Length - Metric | 4.5m |
Jacket Color | Grey |
RoHS Compliant | No |
Computer Cable, Ieee 1394, 4.5M, Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a 44995-0045?
Additional datasheets, footprints and schematics for 44995-0045 are listed on our Part Details page. You can also find images and similar parts to 44995-0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44995-0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44995-0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44995-0045 fall under?
The 44995-0045 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.
Can I view similar or alternative parts?
You can view similar parts to 44995-0045 when available in the Computer Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44995-0045 you can contact the distributor directly for product support, shipping queries etc.
Is the 44995-0045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44995-0045 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 44995-0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44995-0045 often in real-time on the comparison pages.
What if I can't find stock of 44995-0045?
You can fill out our help required form which you can use to request a quote for 44995-0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.