Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Number of Positions | 70 |
Stackable | No |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Tine |
Connector Height | 6.05mm, .238in |
コネクタの高さ | 6.05mm |
Row-to-Row Spacing | 7.87mm, .31in, 2.54mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Natural |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 25 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
Where can I find additional details, specifications and documents for a 449687-2?
Additional datasheets, footprints and schematics for 449687-2 are listed on our Part Details page. You can also find images and similar parts to 449687-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 449687-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 449687-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 449687-2 fall under?
The 449687-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 449687-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 449687-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 449687-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 449687-2 have stock available?
There is no stock from authorised distributors for 449687-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 449687-2 often in real-time on the comparison pages.
What if I can't find stock of 449687-2?
You can fill out our help required form which you can use to request a quote for 449687-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.