Status: | Unknown |
---|---|
Series: | Micro-Fit 3.0 CPI Series |
RoHS: | Compliant |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
112
in stock
|
Buy Now | |
Distrelec
from US$2.26
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
112
in stock
|
Buy Now | |
element14
from US$1.94
|
112
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$2.33
|
-
|
Buy Now | |
TTI Europe
from US$1.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Micro-Fit 3.0 CPI Series |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Pitch Spacing | 3mm |
Contact Termination Type | Press Fit |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
Molex Micro-Fit BMI Receptacle Housing Dual Row Panel Mount 8 Circuits Polyester UL 94V-0 | Distrelec |
Connector, Header, 10Pos, 2Row, 3Mm Rohs Compliant: Yes |Molex 44914-1001 | Newark Electronics |
CONNECTOR, HEADER, 10POS, 2ROW, 3MM | element14 |
Conn Wire to Board PIN 10 POS 3mm Solder ST Thru-Hole Tray | Avnet America |
MicroFit 3.0 Hdr Vert CPI 10 ckt 121 | Molex Incorporated 44914-1001 | RS Americas |
MICROFIT 3.0 HDR VERT CPI 20CK | TTI Europe |
Where can I find additional details, specifications and documents for a 44914-1001?
Additional datasheets, footprints and schematics for 44914-1001 are listed on our Part Details page. You can also find images and similar parts to 44914-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44914-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44914-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44914-1001 fall under?
The 44914-1001 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 44914-1001 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44914-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 44914-1001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 44914-1001 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 44914-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44914-1001 often in real-time on the comparison pages.
What if I can't find stock of 44914-1001?
You can fill out our help required form which you can use to request a quote for 44914-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.