Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
448859-000,
3-1193372-5 |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.22
|
16,611
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.22
|
4,983
in stock
|
Buy Now | |
Rapid Electronics
from US$2.51
|
3,008
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
2,856
in stock
|
Buy Now | |
TTI Europe
from US$1.59
|
800
in stock
|
Buy Now | |
Distrelec
from US$3.62
|
152
in stock
|
Buy Now | |
Newark Electronics
from US$2.47
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
element14
from US$2.17
|
-
|
Buy Now | |
Avnet Asia
from US$2.38
|
-
|
Buy Now | |
Boersig
from US$2.59
|
-
|
Buy Now | |
Sager
from US$1.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride |
---|---|
Weight per Piece | 1g |
Insulation Sleeve Material | Polyvinylidene Fluoride |
Plating Material | Tin/Silver |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 1.9mm, .075in |
Wire Size | 350 – 2000CMA |
Overall Length | 1.17in, 29.7mm |
Government Qualified | No |
Barrel Color | Clear |
Packaging Quantity | 100 |
Packaging Method | Package |
Insulated | Yes |
Sealable | Yes |
Serrated | No |
Product Type | SolderSleeve Wire Splice |
Splice Type | In-Line Splice |
Barrel Type | Open Barrel |
Termination Method | Solder |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cable Temperature Rating | 125°C |
448859-000 | Heilind Electronics |
Solder Sleeves&Shield Tubing S-SLEEVE WIRE SPLICE | Rapid Electronics |
WIRE SPLICE CONN, PVC | Farnell |
Wire Splice, Closed Barrel, Transparent Rohs Compliant: No |Raychem Te Connectivity 448859-000 | Newark Electronics |
Splice Terminal 12-26AWG 29.7mm | Avnet America |
WIRE SPLICE, CLOSED BARREL, TRANSPARENT | element14 |
Solder Sleeves & Shield Tubing S-SLEEVE WIRE SPLICE | Sager |
Where can I find additional details, specifications and documents for a 448859-000?
Additional datasheets, footprints and schematics for 448859-000 are listed on our Part Details page. You can also find images and similar parts to 448859-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448859-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448859-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448859-000 fall under?
The 448859-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 448859-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448859-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 448859-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448859-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 448859-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448859-000 often in real-time on the comparison pages.
What if I can't find stock of 448859-000?
You can fill out our help required form which you can use to request a quote for 448859-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.