Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Release Style | Front |
---|---|
Preloaded | Yes |
Rack & Panel Connector Contact Size | 8 |
Contact Arrangement Code (Module A) | 4 |
Contact Style | Twinax |
Clinch Nuts | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 8mm, .315in |
Kit Twinax Board Mount 4 Pos |Amp Te Connectivity 448821-1 | Newark Electronics |
Rack & Panel Connectors KIT TWINAX BOARD MNT 4 POS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 448821-1?
Additional datasheets, footprints and schematics for 448821-1 are listed on our Part Details page. You can also find images and similar parts to 448821-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448821-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448821-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448821-1 fall under?
The 448821-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 448821-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448821-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 448821-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448821-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 448821-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448821-1 often in real-time on the comparison pages.
What if I can't find stock of 448821-1?
You can fill out our help required form which you can use to request a quote for 448821-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.