Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating | Chromate |
---|---|
Number of Connectorized Ends | 8 |
Center Contact Plating | Gold over Nickel |
Connector Impedance | 100Ω |
Comment | Cable assembly consists of 1 ARINC plug connector, 4 Twinax socket connectors, 4 Twinax pin connectors and 2.66 ft. of Twinax cable. |
Coaxial Cable Type | Tensolite Twinax |
Cable Assembly Type | Twinax Cable Assembly |
Product Type | Cable Assembly |
Cable Assy,4 Posn,sz 8 |Amp Te Connectivity 448820-1 | Newark Electronics |
Rack & Panel Connectors CABLE ASSY 4 POSN SZ 8 | Sager |
Where can I find additional details, specifications and documents for a 448820-1?
Additional datasheets, footprints and schematics for 448820-1 are listed on our Part Details page. You can also find images and similar parts to 448820-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448820-1 fall under?
The 448820-1 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 448820-1 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448820-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 448820-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448820-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 448820-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448820-1 often in real-time on the comparison pages.
What if I can't find stock of 448820-1?
You can fill out our help required form which you can use to request a quote for 448820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.