Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | Yes |
---|---|
Shell Material | Brass |
Box Mount D-Sub Connector Insert Arrangement | MS18276-1 |
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Power/Signal/Coax Combination | No |
Number of Positions | 37 |
Contact Style | Socket |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Copper Alloy |
Centerline (Pitch) | 2.77mm, .109in |
Mounting Hole Diameter | .125in, 3.18mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Amplimite,asy,rcpt,109,nm,cs,4 |Amp Te Connectivity 448816-4 | Newark Electronics |
Connector D-Subminiature Receptacle 37 Position 4 Shell Size Straight | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle,109,Nm, Cs,4 | TE Connectivity 448816-4 | RS Americas |
D-Sub Standard Connectors AMPLIMITE,ASY,RCPT,109,NM,CS,4 | Sager |
Where can I find additional details, specifications and documents for a 448816-4?
Additional datasheets, footprints and schematics for 448816-4 are listed on our Part Details page. You can also find images and similar parts to 448816-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448816-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448816-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448816-4 fall under?
The 448816-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 448816-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448816-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 448816-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448816-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 448816-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448816-4 often in real-time on the comparison pages.
What if I can't find stock of 448816-4?
You can fill out our help required form which you can use to request a quote for 448816-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.