Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Chromate Conversion Coating |
---|---|
Preloaded | No |
Release Style | Front |
Contact Arrangement Code (Module C) | 13C2 |
Contact Arrangement Code (Module A) | 60 |
Contact Arrangement Code (Module B) | 60 |
Clinch Nuts | Without |
Clinch Nut Quantity | 4 |
Hardware Type | Screw |
Comment | Contacts sold separately. |
Sealable | No |
Product Type | Connector |
Connector & Housing Type | Receptacle |
Rack & Panel Connector Shell Size | 1 |
Arinc Sz1 Rcpt Conn Assy Rohs Compliant: No |Amp Te Connectivity 448705-1 | Newark Electronics |
Conn Rectangular SKT 60/60/13 POS Crimp ST Cable Mount | Avnet America |
Special Order: ARINC SZ1 RCPT CONN ASSY Connector Product Type: Housing Assembly Connector & Housing Type: Receptacle Rack & Panel Connector Shell Size: 1 Sealable: No Panel Mount Feature Type: Clinch Nut Housing Assembly Receptacle 1 | Rack & Panel Connector | Part Number: 448705-1 | Internal Number: 448705-1 | TE Connectivity | TE Store |
Rack & Panel Connectors ARINC SZ1 RCPT CONN ASSY | Sager |
Where can I find additional details, specifications and documents for a 448705-1?
Additional datasheets, footprints and schematics for 448705-1 are listed on our Part Details page. You can also find images and similar parts to 448705-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448705-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448705-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448705-1 fall under?
The 448705-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 448705-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448705-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 448705-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448705-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for 448705-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448705-1 often in real-time on the comparison pages.
What if I can't find stock of 448705-1?
You can fill out our help required form which you can use to request a quote for 448705-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.