Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .25mm, .01in |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 300 |
Number of Rows | 4 |
Stackable | No |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Beryllium Copper |
Mating Post Length | .14in |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Layout | Matrix |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 19.05mm |
Connector Height | 19.05mm, .75in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Dielectric Withstanding Voltage (Max) | 600VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Solder Process Feature | Board Standoff |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | Yes |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Straddle Mount |
Operating Temperature Range | -65 – 125°C |
Mini-Box 4 Row Pin Assy 300P |Amp Te Connectivity 448446-5 | Newark Electronics |
Conn Box Connector 300 POS | Avnet America |
Headers & Wire Housings MINI-BOX 4 ROW PIN ASSY 300P | Sager |
Where can I find additional details, specifications and documents for a 448446-5?
Additional datasheets, footprints and schematics for 448446-5 are listed on our Part Details page. You can also find images and similar parts to 448446-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448446-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448446-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448446-5 fall under?
The 448446-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 448446-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448446-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 448446-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448446-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 448446-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448446-5 often in real-time on the comparison pages.
What if I can't find stock of 448446-5?
You can fill out our help required form which you can use to request a quote for 448446-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.