Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$46.65
|
213
in stock
|
Buy Now | |
Newark Electronics
from US$42.23
|
213
in stock
|
Buy Now | |
Rapid Electronics
from US$40.57
|
213
in stock
|
Buy Now | |
Chip One Stop
from US$38.90
|
213
in stock
|
Buy Now | |
Farnell
from US$41.99
|
171
in stock
|
Buy Now | |
Avnet America
from US$34.64
|
-
|
Buy Now | |
RS Americas
from US$44.50
|
-
|
Buy Now | |
Sager
from US$38.54
|
-
|
Buy Now |
Non-Magnetic | Yes |
---|---|
Retention Clip Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | 3C3 |
Shell Plating Material | Gold over Copper |
Shell Material | Brass |
Number of Positions | 3 |
Power/Signal/Coax Combination | Yes |
Contact Style | Pin |
Contact Current Rating (Max) | 32A |
Contact Type | Pin |
Contact Size | 8 |
Centerline (Pitch) | 2.77mm, .109in |
Mounting Hole Diameter | .154in, 3.91mm |
ULTRA-LITE Connector | No |
Circuit Application | Power |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Conn Plug Assy Sz 2 Coax 3C3 Nm |Amp Te Connectivity 448153-3 | Newark Electronics |
D-Sub MIL Spec Conn PLUG ASSY SZ 2 COAX 3C3 NM | Rapid Electronics |
TE Connectivity Conn D-Subminiature PIN 3Coaxial POS 6.83mm Crimp ST Cable Mount 3 Terminal 1 Port Package | Distrelec |
D SUB CONNECTORS | Farnell |
Conn Housing PL 3Power/3Signal POS ST | Avnet America |
Connector, D-Sub, Plug Assy, Sz 2,Coax 3C3,Nm | TE Connectivity 448153-3 | RS Americas |
D-Sub MIL Spec Connectors PLUG ASSY SZ 2 COAX 3C3 NM | Sager |
Where can I find additional details, specifications and documents for a 448153-3?
Additional datasheets, footprints and schematics for 448153-3 are listed on our Part Details page. You can also find images and similar parts to 448153-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448153-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448153-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448153-3 fall under?
The 448153-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 448153-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448153-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 448153-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448153-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 448153-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448153-3 often in real-time on the comparison pages.
What if I can't find stock of 448153-3?
You can fill out our help required form which you can use to request a quote for 448153-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.