Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | White |
---|---|
Primary Product Material | Polytetrafluoroethylene (PTFE) |
Compatible With Contact Size | 1 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Comment | For A600 |
実装方法 | Package |
Packaging Method | Package |
Sealable | Yes |
Product Type | Accessory |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Protection & Strain Relief Accessory Type | Sealing Plug |
Compatible With Connector Style | Plug |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Mod Sz 1 Seal Plug |Amp Te Connectivity 448143-1 | Newark Electronics |
Connector Accessories Sealing Plug | Avnet America |
Rack & Panel Connectors MOD SZ 1 SEAL PLUG | Sager |
Where can I find additional details, specifications and documents for a 448143-1?
Additional datasheets, footprints and schematics for 448143-1 are listed on our Part Details page. You can also find images and similar parts to 448143-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448143-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448143-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448143-1 fall under?
The 448143-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Covers & Plugs.
Can I view similar or alternative parts?
You can view similar parts to 448143-1 when available in the Rack & Panel Covers & Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448143-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 448143-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448143-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 448143-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448143-1 often in real-time on the comparison pages.
What if I can't find stock of 448143-1?
You can fill out our help required form which you can use to request a quote for 448143-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.