Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Material | Copper Alloy |
---|---|
Rack & Panel Connector Contact Size | 12 |
Contact Configuration | Posted, Front Release |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 50 – 100µin, 1.27 – 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Length | 29.85mm, 1.175in |
Contact Color Code | None |
For Use With | Mates with Socket |
実装方法 | Package |
Packaging Method | Package |
Post Type | Round |
Product Type | Contact |
Where can I find additional details, specifications and documents for a 448140-8?
Additional datasheets, footprints and schematics for 448140-8 are listed on our Part Details page. You can also find images and similar parts to 448140-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448140-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448140-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448140-8 fall under?
The 448140-8 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 448140-8 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448140-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 448140-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448140-8 have stock available?
There is no stock from authorised distributors for 448140-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448140-8 often in real-time on the comparison pages.
What if I can't find stock of 448140-8?
You can fill out our help required form which you can use to request a quote for 448140-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.