Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Material | Leaded Copper |
---|---|
Solder Dipped | No |
Rack & Panel Connector Contact Size | 20 |
Contact Configuration | Posted, Front Release |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Leaded Copper |
Contact Length | 29.11mm, 1.146in |
Contact Orientation | Straight |
Contact Color Code | Red/Orange |
For Use With | Mates with Socket |
Comment | Customer marking, see drawing. |
Packaging Method | Package |
実装方法 | Package |
Post Type | Round |
Product Type | Contact |
Rack & Panel Connectors CNCT SZ 20 PSTD PIN CLR CODED | Sager |
Where can I find additional details, specifications and documents for a 448138-9?
Additional datasheets, footprints and schematics for 448138-9 are listed on our Part Details page. You can also find images and similar parts to 448138-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448138-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448138-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448138-9 fall under?
The 448138-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 448138-9 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448138-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 448138-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448138-9 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 448138-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448138-9 often in real-time on the comparison pages.
What if I can't find stock of 448138-9?
You can fill out our help required form which you can use to request a quote for 448138-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.