Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.00
Body Material | Stainless Steel |
---|---|
Body Plating Finish | Passivated |
Body Style | Straight |
Number of Positions | 1 |
Contact Outside Diameter | .138in, 3.5mm |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Panel Attachment Style | Rear Mount |
Panel Mount Feature Type | Floating |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Connector & Contact Terminates To | Wire & Cable |
Side A Gender | Plug |
Side B Interface | SMA |
Sealable | No |
Connector System | Wire-to-Wire |
Side B Gender | Jack |
RF Adapters-Between Series SMA Jack-3.5mm Plug | Rapid Electronics |
TE Connectivity - AMP Adapter SMA Plug - SMP Socket 50Ohm | Distrelec |
Rf Adapters - Between Series Sma Jack-3.5Mm Plug |Amp Te Connectivity 448091-2 | Newark Electronics |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | SMP |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 448091-2?
Additional datasheets, footprints and schematics for 448091-2 are listed on our Part Details page. You can also find images and similar parts to 448091-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448091-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448091-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448091-2 fall under?
The 448091-2 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 448091-2 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448091-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 448091-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448091-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 448091-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448091-2 often in real-time on the comparison pages.
What if I can't find stock of 448091-2?
You can fill out our help required form which you can use to request a quote for 448091-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.