Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Body Style | Horizontal |
---|---|
PCB Mount Orientation | Vertical |
Contact Type | Pin |
RF Connector Center Contact Plating Material | Gold |
Sealable | No |
Contact |Amp Te Connectivity 447869-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 447869-2?
Additional datasheets, footprints and schematics for 447869-2 are listed on our Part Details page. You can also find images and similar parts to 447869-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 447869-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 447869-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 447869-2 fall under?
The 447869-2 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 447869-2 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 447869-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 447869-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 447869-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 447869-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 447869-2 often in real-time on the comparison pages.
What if I can't find stock of 447869-2?
You can fill out our help required form which you can use to request a quote for 447869-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.