Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.90
Cable Connector Orientation | Straight |
---|---|
Body Plating Material | Nickel over Copper |
Body Material | Brass |
Body Finish | Bright |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
PCB Mount Orientation | Straight |
Connector Product Type | Connector Assembly |
Crimp Type | Hex |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Crimp Setting | 4 |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Product Length | 1.08in, 27.43mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Bulkhead |
Detent | Without |
Circuit Application | Signal |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Jack |
RF Interface | SMA |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Cable Type | RG 174, RG 316, RG 188 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
RF Connectors/Coaxial Connectors JACK HEX CRIMP | Rapid Electronics |
TE Connectivity JACK SMA HEX CRIMP COMM RF SMA Connector | Distrelec |
RF-COAX CONNECTORS | Farnell |
Jack, Sma, Hex Crimp Comm Rohs Compliant: No |Amp Te Connectivity 447648-3 | Newark Electronics |
Conn SMA F 12.4GHz Crimp ST Cable Mount Gold Over Nickel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 447648-3?
Additional datasheets, footprints and schematics for 447648-3 are listed on our Part Details page. You can also find images and similar parts to 447648-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 447648-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 447648-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 447648-3 fall under?
The 447648-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 447648-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 447648-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 447648-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 447648-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 447648-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 447648-3 often in real-time on the comparison pages.
What if I can't find stock of 447648-3?
You can fill out our help required form which you can use to request a quote for 447648-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.