Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.08
|
No stock
|
Buy Now | |
Distrelec
from US$3.90
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
33
in stock
|
Buy Now | |
Avnet America
from US$3.52
|
-
|
Buy Now | |
RS Americas
from US$3.93
|
-
|
Buy Now | |
element14
from US$4.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
Molex Micro-Fit BMI Receptacle Header Dual Row 90° with Press-fit Plastic Pegs 0.38um Gold Selective 4 Circuits | Distrelec |
Wtb Conn, Rcpt, 8Pos, 2Row, 3Mm | Newark Electronics |
Conn Wire to Board RCP 8 POS 3mm Solder RA Thru-Hole Tray | Avnet America |
MicroFit 30 BMI RA HdrFem 15Au 8Ckt | Molex Incorporated 44764-0802 | RS Americas |
WTB CONN, RCPT, 8POS, 2ROW, 3MM | element14 |
Micro-Fit BMI™ Receptacle Header, Dual Row, Right Angle, with Press-fit Plastic Pegs, 0.38µm Gold (Au) Selective, 8 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 44764-0802?
Additional datasheets, footprints and schematics for 44764-0802 are listed on our Part Details page. You can also find images and similar parts to 44764-0802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44764-0802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44764-0802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44764-0802 fall under?
The 44764-0802 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 44764-0802 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44764-0802 you can contact the distributor directly for product support, shipping queries etc.
Is the 44764-0802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44764-0802 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 44764-0802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44764-0802 often in real-time on the comparison pages.
What if I can't find stock of 44764-0802?
You can fill out our help required form which you can use to request a quote for 44764-0802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.