Status: | Unknown |
---|---|
Series: | Micro-Fit 3.0 BMI 44764 Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Micro-Fit 3.0 BMI 44764 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR, RCPT, 6POS, 2ROW, 3MM | element14 |
Connector, Rcpt, 6Pos, 2Row, 3Mm | Newark Electronics |
Conn Wire to Board RCP 6 POS 3mm Solder RA Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 44764-0601?
Additional datasheets, footprints and schematics for 44764-0601 are listed on our Part Details page. You can also find images and similar parts to 44764-0601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44764-0601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44764-0601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44764-0601 fall under?
The 44764-0601 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 44764-0601 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44764-0601 you can contact the distributor directly for product support, shipping queries etc.
Is the 44764-0601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44764-0601 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 44764-0601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44764-0601 often in real-time on the comparison pages.
What if I can't find stock of 44764-0601?
You can fill out our help required form which you can use to request a quote for 44764-0601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.