Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | Clip |
---|---|
For Use With | TO-218 TO-247 Packages |
External Length | 21mm |
External Width | 21mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 8.9mm |
Length | 21mm |
Material | Steel |
Packages Cooled | TO-218 TO-247 |
Type | Heat Sink Clip |
Where can I find additional details, specifications and documents for a 4473G?
Additional datasheets, footprints and schematics for 4473G are listed on our Part Details page. You can also find images and similar parts to 4473G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4473G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4473G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4473G fall under?
The 4473G is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to 4473G when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4473G you can contact the distributor directly for product support, shipping queries etc.
Is the 4473G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4473G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 4473G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4473G often in real-time on the comparison pages.
What if I can't find stock of 4473G?
You can fill out our help required form which you can use to request a quote for 4473G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.