Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$530.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$681.16
|
495
in stock
|
Buy Now | |
Rapid Electronics
from US$784.71
|
495
in stock
|
Buy Now | |
Chip One Stop
from US$530.00
|
495
in stock
|
Buy Now | |
Powell Electronics
from US$644.25
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$752.39
|
-
|
Buy Now | |
Avnet America
from US$648.04
|
-
|
Buy Now | |
RS Americas
from US$753.69
|
-
|
Buy Now |
Post Size | .40 x .45mm, .01 x .02in |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 240 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 3 |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Mating Post Length | .14in |
PCB Contact Termination Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Layout | Staggered |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 50µin |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | .275in |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyphenylene Sulfide (PPS) |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Panel Mount Feature | Without |
Packaging Quantity | 2 |
実装方法 | Package |
Packaging Method | Package |
Header Type | Shrouded |
Sealable | Yes |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .23in, 5.334mm |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Headers&Wire Housings 3 ROW BOX PIN 240 POS R/A | Rapid Electronics |
TE Connectivity 3 ROW BOX PIN 240 POS R/A Board Connector 240 Contact(s) 3 Row(s) Male Right Angle Solder Terminal | Distrelec |
3 Row Box Pin 240 Pos R/A |Amp Te Connectivity 447207-8 | Newark Electronics |
Conn Wire to Board PIN 240 POS 2.54mm Solder RA Thru-Hole | Avnet America |
3 ROW BOX PIN 240 POS R/A | TE Connectivity 447207-8 | RS Americas |
Where can I find additional details, specifications and documents for a 447207-8?
Additional datasheets, footprints and schematics for 447207-8 are listed on our Part Details page. You can also find images and similar parts to 447207-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 447207-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 447207-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 447207-8 fall under?
The 447207-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 447207-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 447207-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 447207-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 447207-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Powell Electronics and Newark Electronics have stock available or on a lead time for 447207-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 447207-8 often in real-time on the comparison pages.
What if I can't find stock of 447207-8?
You can fill out our help required form which you can use to request a quote for 447207-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.