Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Contact Configuration | Coax |
---|---|
Contact Type | Socket |
Crimp Type | O Crimp |
Contact Orientation | Straight |
Rack & Panel Connector Contact Size | 1 |
Hardware Included | Yes |
For Use With | Mates with Pin |
Comment | Socket with mounting hardware. Mounting hardware for Size 1 Straight Exit Contacts includes: backup plate, spring, retaining ring, O-ring, washers and screws |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Cable Type | RG 142A, RG 142B, RG 142 |
Rack & Panel Connectors COAX KIT, SZ 1 ARINC 600 | Sager |
Where can I find additional details, specifications and documents for a 446709-1?
Additional datasheets, footprints and schematics for 446709-1 are listed on our Part Details page. You can also find images and similar parts to 446709-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 446709-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 446709-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 446709-1 fall under?
The 446709-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 446709-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 446709-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 446709-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 446709-1 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 446709-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 446709-1 often in real-time on the comparison pages.
What if I can't find stock of 446709-1?
You can fill out our help required form which you can use to request a quote for 446709-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.