Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GTAP-2(B18),
6-1193355-4 |
Flexibility | Rigid |
---|---|
Color | Black |
Height (Installed) | 1.19in, 30mm |
Conductor Size (All Outlets) | 14 – 00AWG |
Width (Installed) | 51mm, 2in |
Length (Installed) | 4.25in, 108mm |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact |
Product Use | Connect, insulate, & environmentally seal low voltage splices in buried, underground, & overhead applications. |
Other Colors Available | No |
Installation Instruction | English |
Packaging Quantity | 18 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Technology | Cold Applied, Cold Shrink |
Product Type | Gel Tap Splice |
Component Design | PowerGel Sealing Gel |
Adhesive Coating | Silicone Gel |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Operating Temperature Range | -40 – 90°C |
Gtap-2(B18) |Energydivision Te Connectivity 446451-000 | Newark Electronics |
Solder Sleeves&Shield Tubing LV GEL BRANCH | Rapid Electronics |
GTAP-2(B18) | TE Connectivity 446451-000 | RS Americas |
Splice Terminal 14 AWG 108mm 30mm Black Bag | Avnet America |
Where can I find additional details, specifications and documents for a 446451-000?
Additional datasheets, footprints and schematics for 446451-000 are listed on our Part Details page. You can also find images and similar parts to 446451-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 446451-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 446451-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 446451-000 fall under?
The 446451-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 446451-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 446451-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 446451-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 446451-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 446451-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 446451-000 often in real-time on the comparison pages.
What if I can't find stock of 446451-000?
You can fill out our help required form which you can use to request a quote for 446451-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.